Manufacturer: Semtech Corporation
Win Source Part Number: 064205-SC2738IMSTRT
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 13.2 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Operating Supply Current: 500μA, 600μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buffer/Inverter Based MOSFET Driver, PDSO10, ROHS COMPLIANT, MO-187BA, MSOP-10 Product overview: SC2738IMSTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, MSOP, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC2738IMSTRT can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Adjustable 2 Output 10-MSOP
Linear Voltage Regulators ULTRA LOW O/P VOLT DL FET CNTL
IC LNR REG CTRLR 2OUT 10MSOP
IC LNR REG CTRLR 2OUT 10MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 064205-SC2738IMSTRT | 757-SC2738IMSTRT | SC2738IMSTRT-ND | SC2738IMSTRT | SC2738IMSTRT | SC2738IMSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC2738IMSTRT | MSOP Power Management IC | Voltage Regulators - Linear Regulator Controllers | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | ||||
| Special Features | Multiple Outputs |