Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC2738IMS SC2738IMS

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064204-SC2738IMS Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.2 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Operating Supply Current: 500μA, 600μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064204-SC2738IMS Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.2 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Operating Supply Current: 500μA, 600μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC2738IMS - 064204-SC2738IMS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC2738IMS
064204-SC2738IMS
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC2738IMS 064204-SC2738IMS
Manufacturer: Semtech Corporation Win Source Part Number: 064204-SC2738IMS Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 4.5 V to 13.2 V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Operating Supply Current: 500μA, 600μA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064204-SC2738IMS
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 4.5 V to 13.2 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Operating Supply Current: 500μA, 600μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Power Management IC
757-SC2738IMS
Dual Power Management IC 757-SC2738IMS
IC REG CTRLR DUAL ADJ 10MSOP Product overview: SC2738IMS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC2738IMS can be used for catalog matching and distributor lookup.

IC REG CTRLR DUAL ADJ 10MSOP Product overview: SC2738IMS from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-SC2738IMS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 064204-SC2738IMS 757-SC2738IMS
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - SC2738IMS Dual Power Management IC
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7106310 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Motor Drivers, Controllers - A3977KEDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers