Semtech Corp. DC DC Switching Controllers SC2677BTETRT

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP-EP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - SC2677BTETRT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SC2677BTETRT-ND
DC DC Switching Controllers SC2677BTETRT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2677BTETRT - 1246932-SC2677BTETRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2677BTETRT
1246932-SC2677BTETRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2677BTETRT 1246932-SC2677BTETRT
Manufacturer: Semtech Corporation Win Source Part Number: 1246932-SC2677BTETRT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 1MHz Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 15 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.semtech.com Manufacturer Package: 24-TSSOP-EP Duty Cycle (Maximum): 90% Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1246932-SC2677BTETRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 15 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 24-TSSOP-EP
Duty Cycle (Maximum): 90%
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - SC2677BTETRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC2677BTETRT
DC DC Switching Controllers SC2677BTETRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP-EP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - SC2677BTETRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC2677BTETRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC2677BTETRT
IC REG CTRLR BUCK 24TSSOP

IC REG CTRLR BUCK 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number SC2677BTETRT-ND 1246932-SC2677BTETRT SC2677BTETRT SC2677BTETRT
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2677BTETRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) Exposed Pad
fsw 300 to 1000 kHz 300 to 1000 kHz 300 to 1000 kHz 300 to 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data