Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO
Manufacturer: Semtech Corporation
Win Source Part Number: 064202-SC2672STRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Switching Controllers DUAL SYNCH D//DC CNTRL SHR CIR
IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 16SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC2672STRT-ND | 064202-SC2672STRT | SC2672STRT | SC2672STRT | SC2672STRT | SC2672STRT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2672STRT | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | Other; 16-SO | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | |||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |