Semtech Corp. Dual 1.7A 330kHz SOIC DC-DC Converter IC SC2672STRT

Description
Dual Switching Controller, Voltage-mode, 1.7A, 330kHz Switching Freq-Max, PDSO16, LEAD FREE, SOIC-16 Product overview: SC2672STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7A, 330kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.7A, 330kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2672STRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Switching Controller, Voltage-mode, 1.7A, 330kHz Switching Freq-Max, PDSO16, LEAD FREE, SOIC-16 Product overview: SC2672STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7A, 330kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.7A, 330kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2672STRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.7A 330kHz SOIC DC-DC Converter IC
715-SC2672STRT
Dual 1.7A 330kHz SOIC DC-DC Converter IC 715-SC2672STRT
Dual Switching Controller, Voltage-mode, 1.7A, 330kHz Switching Freq-Max, PDSO16, LEAD FREE, SOIC-16 Product overview: SC2672STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7A, 330kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.7A, 330kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2672STRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Voltage-mode, 1.7A, 330kHz Switching Freq-Max, PDSO16, LEAD FREE, SOIC-16 Product overview: SC2672STRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7A, 330kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.7A, 330kHz, SOIC, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2672STRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC2672STRT
Product Name Dual 1.7A 330kHz SOIC DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1238379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2MHz 600mA Step-Down DC-DC Converter IC - 739-LM3671TL-2.5/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.5 volts
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
2 suppliers