Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers SC2664

Description
Win Source Part Number: 1250160-SC2664 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: * Package: Tube Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Semtech Corporation Other Names: SC2664S Base Product Number: SC2664 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1250160-SC2664 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: * Package: Tube Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Semtech Corporation Other Names: SC2664S Base Product Number: SC2664 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250160-SC2664 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250160-SC2664
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250160-SC2664
Win Source Part Number: 1250160-SC2664 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: * Package: Tube Standard Package: 1 ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Semtech Corporation Other Names: SC2664S Base Product Number: SC2664 Product Status: Obsolete

Win Source Part Number: 1250160-SC2664
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: *
Package: Tube
Standard Package: 1
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Semtech Corporation
Other Names: SC2664S
Base Product Number: SC2664
Product Status: Obsolete

Buy Now Datasheet
DC DC Switching Controllers - SC2664 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC2664
DC DC Switching Controllers SC2664
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - SC2664 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC2664
PMIC - Voltage Regulators - DC DC Switching Controllers SC2664
IC PWM CTLR 8MSOP

IC PWM CTLR 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1250160-SC2664 SC2664 SC2664
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

PFC (Power Factor Correction) - ICE1PCS02GFUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 10.2 to 21 volts
fsw 65 kHz
View Details
LM22680-Q1 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers