Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2621STR SC2621STR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064200-SC2621STR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Current Limit, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Purpose: Step-Down Supply Voltage - Operating: 4 V to 16 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064200-SC2621STR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Current Limit, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Purpose: Step-Down Supply Voltage - Operating: 4 V to 16 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2621STR - 064200-SC2621STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2621STR
064200-SC2621STR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2621STR 064200-SC2621STR
Manufacturer: Semtech Corporation Win Source Part Number: 064200-SC2621STR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Current Limit, Phase Control Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 14-SO Purpose: Step-Down Supply Voltage - Operating: 4 V to 16 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064200-SC2621STR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 97%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 14-SO
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 064200-SC2621STR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2621STR
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 14-SO
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data