Dual Switching Controller, Current-mode, 3.2A, 1600kHz Switching Freq-Max, PDSO16, ROHS COMPLIANT, MS-012AC, SOIC-16 Product overview: SC2620SETRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.2A, 1600kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 3.2A, 1600kHz, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC2620SETRT can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2.3A 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Semtech Corporation
Win Source Part Number: 107605-SC2620SETRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2.3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 27V
Minimum Input Voltage: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2.3A 16-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2.3A DL 16SO
IC REG BUCK ADJ 2.3A DL 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC2620SETRT | SC2620SETR-ND | 107605-SC2620SETRT | SC2620SETRT | SC2620SETRT | SC2620SETRT |
| Product Name | Dual 3.2A 1600kHz SOIC Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC2620SETRT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 30 volts | 1 to 27 volts | 1 volts | 1 to 27 volts | 1 volts | |
| IOUT | 2 amps | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |