Manufacturer: Semtech Corporation
Win Source Part Number: 042542-SC2618SKTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-6
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 14 V
Control Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-6
Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-6
IC REG CTRLR BUCK SOT23-6
Switching Controllers MINIATUR BUCK REG SWITCH CONTL
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 042542-SC2618SKTRT | SC2618SKTRT-ND | SC2618SKTRT | SC2618SKTRT | SC2618SKTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2618SKTRT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |