Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC2616MLTRT SC2616MLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064199-SC2616MLTRT Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 14 V Number of Outputs: 2 Output Voltage: 1.25V, Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064199-SC2616MLTRT Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 14 V Number of Outputs: 2 Output Voltage: 1.25V, Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2616MLTRT - 064199-SC2616MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2616MLTRT
064199-SC2616MLTRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2616MLTRT 064199-SC2616MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064199-SC2616MLTRT Packaging: Reel - TR Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 14 V Number of Outputs: 2 Output Voltage: 1.25V, Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 18-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 064199-SC2616MLTRT
Packaging: Reel - TR
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 14 V
Number of Outputs: 2
Output Voltage: 1.25V,
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 18-MLP (6x5)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
3A 275kHz Power Management IC - 750-SC2616MLTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 275kHz Power Management IC
750-SC2616MLTRT
3A 275kHz Power Management IC 750-SC2616MLTRT
Switching Controller, Voltage-mode, 3A, 275kHz Switching Freq-Max, PDSO18, ROHS COMPLIANT,MLP-18 Product overview: SC2616MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 275kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 275kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2616MLTRT can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 3A, 275kHz Switching Freq-Max, PDSO18, ROHS COMPLIANT,MLP-18 Product overview: SC2616MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 275kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, 275kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2616MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC2616MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2616MLTRT
PMIC - Voltage Regulators - Special Purpose SC2616MLTRT
IC REG CONV DDR 2OUT 18MLP

IC REG CONV DDR 2OUT 18MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 064199-SC2616MLTRT 750-SC2616MLTRT SC2616MLTRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC2616MLTRT 3A 275kHz Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 18-MLP (6x5) Other; 18-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 448-CYPAS213A124SXQXLXA1-ND - DigiKey
Specs
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details
DC DC Switching Controllers - 5962-89511012A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers