Manufacturer: Semtech Corporation
Win Source Part Number: 064197-SC2612ESTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Voltage Regulators 8-PIN SYNCHRONOUS PWM CONTROLL
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 064197-SC2612ESTRT | SC2612ESTRT-ND | SC2612ESTRT | SC2612ESTRT | SC2612ESTRT | SC2612ESTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2612ESTRT | DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Enable, Soft Start |