Semtech Corp. Buck 600kHz 200kHz Step-Down DC-DC Converter IC SC2612CMSTR

Description
600kHz/200kHz Step-Down DC/DC Converter Product overview: SC2612CMSTR from Semtech is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600kHz, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600kHz, 200kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2612CMSTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
600kHz/200kHz Step-Down DC/DC Converter Product overview: SC2612CMSTR from Semtech is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600kHz, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600kHz, 200kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2612CMSTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 600kHz 200kHz Step-Down DC-DC Converter IC - 715-SC2612CMSTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 600kHz 200kHz Step-Down DC-DC Converter IC
715-SC2612CMSTR
Buck 600kHz 200kHz Step-Down DC-DC Converter IC 715-SC2612CMSTR
600kHz/200kHz Step-Down DC/DC Converter Product overview: SC2612CMSTR from Semtech is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600kHz, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600kHz, 200kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2612CMSTR can be used for catalog matching and distributor lookup.

600kHz/200kHz Step-Down DC/DC Converter Product overview: SC2612CMSTR from Semtech is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600kHz, 200kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600kHz, 200kHz, Step-Down DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2612CMSTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC2612CMSTR
Product Name Buck 600kHz 200kHz Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228712P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers