Semtech Corp. 275kHz DC-DC Converter IC SC2608BSTRT

Description
Switching Controller, Voltage-mode, 275kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: SC2608BSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2608BSTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Switching Controller, Voltage-mode, 275kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: SC2608BSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2608BSTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
275kHz DC-DC Converter IC
715-SC2608BSTRT
275kHz DC-DC Converter IC 715-SC2608BSTRT
Switching Controller, Voltage-mode, 275kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: SC2608BSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2608BSTRT can be used for catalog matching and distributor lookup.

Switching Controller, Voltage-mode, 275kHz Switching Freq-Max, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: SC2608BSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2608BSTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC2608BSTRT
Product Name 275kHz DC-DC Converter IC
Package Type Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP020503 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020503U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 3.13 to 3.46 volts
View Details
2 suppliers