Win Source Part Number: 1250148-SC2604ULTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-MLPD-UT (2x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 16V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC2604
Product Status: Obsolete
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MLPD-UT (2x3)
IC REG CTRLR BOOST SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250148-SC2604ULTRT | SC2604ULTRT | SC2604ULTRT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | Other; Tape & Reel (TR) | Other; 8-UFDFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | |
| fsw | 400 kHz | 400 kHz | 400 kHz |