Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2604MSTRT SC2604MSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064194-SC2604MSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064194-SC2604MSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2604MSTRT - 064194-SC2604MSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2604MSTRT
064194-SC2604MSTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2604MSTRT 064194-SC2604MSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064194-SC2604MSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Boost Frequency - Switching: 400kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Supply Voltage - Operating: 4.5 V to 16 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 064194-SC2604MSTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
DC DC Switching Controllers - SC2604MSTRT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SC2604MSTRT-ND
DC DC Switching Controllers SC2604MSTRT-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC2604MSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC2604MSTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC2604MSTRT
IC REG CTRLR BOOST 8MSOP

IC REG CTRLR BOOST 8MSOP

Supplier's Site Datasheet
DC DC Switching Controllers - SC2604MSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC2604MSTRT
DC DC Switching Controllers SC2604MSTRT
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-MSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 064194-SC2604MSTRT SC2604MSTRT-ND SC2604MSTRT SC2604MSTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2604MSTRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
Unlock Full Specs
to access all available technical data