Manufacturer: Semtech Corporation
Win Source Part Number: 064193-SC2604MSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064193-SC2604MSTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2604MSTR |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 8-MSOP |
| Life Cycle Stage | Maturity; Active |