Manufacturer: Semtech Corporation
Win Source Part Number: 064192-SC2603SKTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 200kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Purpose: Step-Up
Supply Voltage - Operating: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
IC REG CTRLR BOOST SOT23-6
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 064192-SC2603SKTRT | SC2603SKTRT-ND | SC2603SKTRT | SC2603SKTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2603SKTRT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start |