Manufacturer: Semtech Corporation
Win Source Part Number: 211522-SC2603SKT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 200kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Purpose: Step-Up
Supply Voltage - Operating: 5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 211522-SC2603SKT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2603SKT |
| Configuration / Function | Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SOT23; Other; SOT-23-6 |
| Life Cycle Stage | Maturity; Active |