Manufacturer: Semtech Corporation
Win Source Part Number: 1094771-SC2603ASKTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost
Frequency - Switching: 200kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Purpose: Step-Up
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6
IC REG CTRLR BOOST SOT23-6
Switching Controllers SIMPLE INT COMPENSATED CONT
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1094771-SC2603ASKTRT | SC2603ASKTRT-ND | SC2603ASKTRT | SC2603ASKTRT | SC2603ASKTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2603ASKTRT | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start |