Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
Manufacturer: Semtech Corporation
Win Source Part Number: 064191-SC2602STRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.2 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG CTRLR BUCK 14SOIC
Switching Controllers SYN DC/DC CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC2602STRT-ND | 064191-SC2602STRT | SC2602STRT | SC2602STRT | SC2602STRT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2602STRT | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | Other; 14-SO | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start | Enable, Phase Control, Power Good, Soft Start | ||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |