Manufacturer: Semtech Corporation
Win Source Part Number: 064190-SC2602STR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SO
Purpose: Step-Down
Supply Voltage - Operating: 4.2 V to 12.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064190-SC2602STR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2602STR |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 14-SO |
| Life Cycle Stage | Maturity; Active |