Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC2598SETRC SC2598SETRC

Description
Manufacturer: Semtech Corporation Win Source Part Number: 893774-SC2598SETRC Operating Temperature Range: -40°C ~ 125°C Features: series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC, EDP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SC2598 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC, EDP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SC2598SETRCDKR, SC2598SETRCCT, SC2598SETRC-ND, SC2598SETRCTR
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 893774-SC2598SETRC Operating Temperature Range: -40°C ~ 125°C Features: series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC, EDP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SC2598 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC, EDP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SC2598SETRCDKR, SC2598SETRCCT, SC2598SETRC-ND, SC2598SETRCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2598SETRC - 893774-SC2598SETRC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2598SETRC
893774-SC2598SETRC
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2598SETRC 893774-SC2598SETRC
Manufacturer: Semtech Corporation Win Source Part Number: 893774-SC2598SETRC Operating Temperature Range: -40°C ~ 125°C Features: series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC, EDP Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: SC2598 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC, EDP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: SC2598SETRCDKR, SC2598SETRCCT, SC2598SETRC-ND, SC2598SETRCTR

Manufacturer: Semtech Corporation
Win Source Part Number: 893774-SC2598SETRC
Operating Temperature Range: -40°C ~ 125°C
Features: series LDO (Linear), DDR Voltage Regulator IC 1 Output 8-SOIC, EDP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SC2598
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC, EDP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: SC2598SETRCDKR, SC2598SETRCCT, SC2598SETRC-ND, SC2598SETRCTR

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
750-SC2598SETRC
Voltage Regulator IC 750-SC2598SETRC
Switching Regulator Product overview: SC2598SETRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2598SETRC can be used for catalog matching and distributor lookup.

Switching Regulator Product overview: SC2598SETRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2598SETRC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC2598SETRC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2598SETRC
PMIC - Voltage Regulators - Special Purpose SC2598SETRC
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 893774-SC2598SETRC 750-SC2598SETRC SC2598SETRC
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC2598SETRC Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC, EDP
Unlock Full Specs
to access all available technical data