IC REG LDO DDR 1OUT 8SOIC Product overview: SC2597SETRC from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2597SETRC can be used for catalog matching and distributor lookup.
Win Source Part Number: 958663-SC2597SETRC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: LDO (Linear), DDR
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 0.5V ~ 1.8V
Voltage - Input: 1V ~ 3.6V
Number of Outputs: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC, EDP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC2597SETRC-ND,SC259
Base Product Number: SC2597
Product Status: Not For New Designs
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LDO DDR 1OUT 8SOIC
IC REG LDO DDR 1OUT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-SC2597SETRC | 958663-SC2597SETRC | SC2597SETRC | SC2597SETRC | SC2597SETRC |
| Product Name | LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Voltage Regulator | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Output Voltage | 1.8 volts |