Semtech Corp. LDO Voltage Regulator IC SC2596STRT

Description
IC REG LDO DDR 1OUT 8SOIC Product overview: SC2596STRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596STRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO DDR 1OUT 8SOIC Product overview: SC2596STRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596STRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
750-SC2596STRT
LDO Voltage Regulator IC 750-SC2596STRT
IC REG LDO DDR 1OUT 8SOIC Product overview: SC2596STRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596STRT can be used for catalog matching and distributor lookup.

IC REG LDO DDR 1OUT 8SOIC Product overview: SC2596STRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596STRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244384-SC2596STRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244384-SC2596STRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244384-SC2596STRT
Win Source Part Number: 1244384-SC2596STRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: LDO (Linear), DDR Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 0.9V, 1.25V Voltage - Input: 2.3V ~ 5.5V Number of Outputs: 1 Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC, EDP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC2596SCT,SC2596STR, SC2596SDKR Base Product Number: SC2596 Product Status: Obsolete

Win Source Part Number: 1244384-SC2596STRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: LDO (Linear), DDR
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 0.9V, 1.25V
Voltage - Input: 2.3V ~ 5.5V
Number of Outputs: 1
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC, EDP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC2596SCT,SC2596STR,SC2596SDKR
Base Product Number: SC2596
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SC2596STRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2596STRT
PMIC - Voltage Regulators - Special Purpose SC2596STRT
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC2596STRT 1244384-SC2596STRT SC2596STRT
Product Name LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details
Voltage Controllers - 1900327 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type DIP; Other; Pdip
IOUT 2 amps
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1315010-21-0065PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Tube
View Details
4 suppliers