Semtech Corp. SOIC Power Management IC SC2596SETRT

Description
Terminator Support Circuit, 1-Line, PDSO8, HALOGEN FEE AND ROHS COMPLIANT, MS-012BA, SOIC-8 Product overview: SC2596SETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596SETRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Terminator Support Circuit, 1-Line, PDSO8, HALOGEN FEE AND ROHS COMPLIANT, MS-012BA, SOIC-8 Product overview: SC2596SETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596SETRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Power Management IC
750-SC2596SETRT
SOIC Power Management IC 750-SC2596SETRT
Terminator Support Circuit, 1-Line, PDSO8, HALOGEN FEE AND ROHS COMPLIANT, MS-012BA, SOIC-8 Product overview: SC2596SETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596SETRT can be used for catalog matching and distributor lookup.

Terminator Support Circuit, 1-Line, PDSO8, HALOGEN FEE AND ROHS COMPLIANT, MS-012BA, SOIC-8 Product overview: SC2596SETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2596SETRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2596SETRT - 028127-SC2596SETRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2596SETRT
028127-SC2596SETRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2596SETRT 028127-SC2596SETRT
Manufacturer: Semtech Corporation Win Source Part Number: 028127-SC2596SETRT Packaging: Reel - TR Applications: LDO (Linear), DDR Mounting: SMD (SMT) Voltage - Input: 2.3 V to 5.5 V Number of Outputs: 1 Output Voltage: 0.9V, 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 028127-SC2596SETRT
Packaging: Reel - TR
Applications: LDO (Linear), DDR
Mounting: SMD (SMT)
Voltage - Input: 2.3 V to 5.5 V
Number of Outputs: 1
Output Voltage: 0.9V, 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SC2596SETRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2596SETRT
PMIC - Voltage Regulators - Special Purpose SC2596SETRT
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC2596SETRT 028127-SC2596SETRT SC2596SETRT
Product Name SOIC Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC2596SETRT PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC-EP
Output Voltage 0.9000 volts 0.9000 to 1.25 volts
IOUT 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81801DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Special Purpose - 1114241PBFAUMA1 - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details