Semtech Corp. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators SC2595STRT

Description
IC REG LDO DDR 1OUT 8SOIC
Datasheet
Description
IC REG LDO DDR 1OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - SC2595STRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
SC2595STRT
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators SC2595STRT
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site
Dc-Dc Converter, Soic-16; Output Type Semtech - 18M7612 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Soic-16; Output Type Semtech
18M7612
Dc-Dc Converter, Soic-16; Output Type Semtech 18M7612
DC-DC CONVERTER, SOIC-16; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:-; IC Case / Package:SOIC RoHS Compliant: Yes

DC-DC CONVERTER, SOIC-16; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:-; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number SC2595STRT 18M7612
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Dc-Dc Converter, Soic-16; Output Type Semtech
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details