Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595STRT SC2595STRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 028126-SC2595STRT Packaging: Reel - TR Applications: LDO (Linear), DDR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 028126-SC2595STRT Packaging: Reel - TR Applications: LDO (Linear), DDR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595STRT - 028126-SC2595STRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595STRT
028126-SC2595STRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595STRT 028126-SC2595STRT
Manufacturer: Semtech Corporation Win Source Part Number: 028126-SC2595STRT Packaging: Reel - TR Applications: LDO (Linear), DDR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 028126-SC2595STRT
Packaging: Reel - TR
Applications: LDO (Linear), DDR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
750-SC2595STRT
SOIC Power Management IC 750-SC2595STRT
Terminator Support Circuit, 1-Line, PDSO8, HALOGEN FREE AND ROHS COMPLIANT, SOIC-8 Product overview: SC2595STRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2595STRT can be used for catalog matching and distributor lookup.

Terminator Support Circuit, 1-Line, PDSO8, HALOGEN FREE AND ROHS COMPLIANT, SOIC-8 Product overview: SC2595STRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2595STRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC2595STRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2595STRT
PMIC - Voltage Regulators - Special Purpose SC2595STRT
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 028126-SC2595STRT 750-SC2595STRT SC2595STRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595STRT SOIC Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC-EP Other; SOIC
Special Features Multiple Outputs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - 5962-9584001QPA - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.4800 amps
View Details
Voltage Regulators - 1460453 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Power Management IC - 746-BTM7710GXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers