Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595MLTRT SC2595MLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 123194-SC2595MLTRT Packaging: Reel - TR Applications: LDO (Linear), DDR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 123194-SC2595MLTRT Packaging: Reel - TR Applications: LDO (Linear), DDR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595MLTRT - 123194-SC2595MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595MLTRT
123194-SC2595MLTRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595MLTRT 123194-SC2595MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 123194-SC2595MLTRT Packaging: Reel - TR Applications: LDO (Linear), DDR Mounting: SMD (SMT) Voltage - Input: 2.5 V to 5 V Number of Outputs: 1 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC-EP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 123194-SC2595MLTRT
Packaging: Reel - TR
Applications: LDO (Linear), DDR
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 5 V
Number of Outputs: 1
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC-EP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
750-SC2595MLTRT
LDO Voltage Regulator IC 750-SC2595MLTRT
IC REG LDO DDR 1OUT 8SOIC Product overview: SC2595MLTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2595MLTRT can be used for catalog matching and distributor lookup.

IC REG LDO DDR 1OUT 8SOIC Product overview: SC2595MLTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2595MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC2595MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2595MLTRT
PMIC - Voltage Regulators - Special Purpose SC2595MLTRT
IC REG LDO DDR 1OUT 8SOIC

IC REG LDO DDR 1OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 123194-SC2595MLTRT 750-SC2595MLTRT SC2595MLTRT
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC2595MLTRT LDO Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 8-SOIC-EP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Linear
View Details
LED Drivers - NCR420PASX - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 6-UDFN Exposed Pad
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - 111-4204PBF - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details