Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2545TSTRT SC2545TSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064188-SC2545TSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 300kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064188-SC2545TSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 300kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2545TSTRT - 064188-SC2545TSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2545TSTRT
064188-SC2545TSTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2545TSTRT 064188-SC2545TSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064188-SC2545TSTRT Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 300kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Semtech Corporation
Win Source Part Number: 064188-SC2545TSTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 300kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC2545TSTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC2545TSTRT
IC REG CTRLR BUCK 24TSSOP

IC REG CTRLR BUCK 24TSSOP

Supplier's Site Datasheet
Switching Controllers - SC2545TSTRT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Controllers
SC2545TSTRT
Switching Controllers SC2545TSTRT
Switching Controllers HI PERF WIDE INPUT RANGE DUAL

Switching Controllers HI PERF WIDE INPUT RANGE DUAL

Buy Now Datasheet
DC DC Switching Controllers - SC2545TSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC2545TSTRT
DC DC Switching Controllers SC2545TSTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 064188-SC2545TSTRT SC2545TSTRT SC2545TSTRT SC2545TSTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2545TSTRT PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 24-TSSOP SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Soft Start
Unlock Full Specs
to access all available technical data