Manufacturer: Semtech Corporation
Win Source Part Number: 113663-SC2544TSTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 300kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 24TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 113663-SC2544TSTRT | SC2544TSTRT | SC2544TSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2544TSTRT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; 24-TSSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start |