Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLPQ (4x4)
Manufacturer: Semtech Corporation
Win Source Part Number: 115818-SC2544MLTRT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 300kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-MLPQ (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BUCK 24MLPQ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLPQ (4x4)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC2544MLTR-ND | 115818-SC2544MLTRT | SC2544MLTRT | SC2544MLTRT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2544MLTRT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-MLPQ (4x4) | Other; 24-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | |
| fsw | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |