Semtech Corp. Dual 0.5A 300kHz DC-DC Converter IC SC2544MLTRT

Description
Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2544MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2544MLTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2544MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2544MLTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 0.5A 300kHz DC-DC Converter IC
715-SC2544MLTRT
Dual 0.5A 300kHz DC-DC Converter IC 715-SC2544MLTRT
Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2544MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2544MLTRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Voltage-mode, 0.5A, 300kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-24 Product overview: SC2544MLTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 300kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 300kHz, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2544MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC2544MLTRT
Product Name Dual 0.5A 300kHz DC-DC Converter IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1227478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details