Win Source Part Number: 1250156-SC2542TETRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 300kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: No
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EDP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 6.5V ~ 28V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Product Status: Obsolete
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP-EDP
IC REG CTRLR BUCK 28TSSOP
Switching Controllers HIGH PERFORMANCE WID INPUT RAN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250156-SC2542TETRT | SC2542TETRT | SC2542TETRT | SC2542TETRT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SSOP; Other; Tape & Reel (TR) | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | ||
| fsw | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz |