Semtech Corp. Dual 3A 275kHz Power Management IC SC2516MLTRT

Description
Dual Switching Controller, Voltage-mode, 3A, 275kHz Switching Freq-Max, PDSO22, ROHS COMPLIANT, MLP-22 Product overview: SC2516MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 275kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 275kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Switching Controller, Voltage-mode, 3A, 275kHz Switching Freq-Max, PDSO22, ROHS COMPLIANT, MLP-22 Product overview: SC2516MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 275kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 275kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3A 275kHz Power Management IC - 750-SC2516MLTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3A 275kHz Power Management IC
750-SC2516MLTRT
Dual 3A 275kHz Power Management IC 750-SC2516MLTRT
Dual Switching Controller, Voltage-mode, 3A, 275kHz Switching Freq-Max, PDSO22, ROHS COMPLIANT, MLP-22 Product overview: SC2516MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 275kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 275kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516MLTRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Voltage-mode, 3A, 275kHz Switching Freq-Max, PDSO22, ROHS COMPLIANT, MLP-22 Product overview: SC2516MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 275kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 275kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516MLTRT - 064187-SC2516MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516MLTRT
064187-SC2516MLTRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516MLTRT 064187-SC2516MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 064187-SC2516MLTRT Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 22-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 064187-SC2516MLTRT
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 3
Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 22-MLP (6x5)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SC2516MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2516MLTRT
PMIC - Voltage Regulators - Special Purpose SC2516MLTRT
IC REG CTRLR DDR 3OUT 22MLP

IC REG CTRLR DDR 3OUT 22MLP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC2516MLTRT 064187-SC2516MLTRT SC2516MLTRT
Product Name Dual 3A 275kHz Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516MLTRT PMIC - Voltage Regulators - Special Purpose
Output Voltage 2.5 volts 1.25 to 2.5 volts
Unlock Full Specs
to access all available technical data