Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML SC2516ML

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064186-SC2516ML Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 22-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064186-SC2516ML Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 22-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML - 064186-SC2516ML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML
064186-SC2516ML
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML 064186-SC2516ML
Manufacturer: Semtech Corporation Win Source Part Number: 064186-SC2516ML Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 22-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064186-SC2516ML
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 3
Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 22-MLP (6x5)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-SC2516ML
Power Management IC 750-SC2516ML
IC CTLR 3-IN-1 DDR 22MLP Product overview: SC2516ML from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516ML can be used for catalog matching and distributor lookup.

IC CTLR 3-IN-1 DDR 22MLP Product overview: SC2516ML from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516ML can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 064186-SC2516ML 750-SC2516ML
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML Power Management IC
Package Type Other; 22-MLP (6x5) Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1227225 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Sip
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details