Semtech Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML TR SC2516ML TR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 211521-SC2516ML TR Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 22-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 211521-SC2516ML TR Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 22-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML TR - 211521-SC2516ML TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML TR
211521-SC2516ML TR
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML TR 211521-SC2516ML TR
Manufacturer: Semtech Corporation Win Source Part Number: 211521-SC2516ML TR Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.5 V to 5.5 V Number of Outputs: 3 Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 22-MLP (6x5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 211521-SC2516ML TR
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 5.5 V
Number of Outputs: 3
Output Voltage: 1.25V, 1.5V, 1.25 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 22-MLP (6x5)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-SC2516ML TR
Power Management IC 750-SC2516ML TR
IC CTLR 3-IN-1 DDR 22MLP Product overview: SC2516ML TR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516ML TR can be used for catalog matching and distributor lookup.

IC CTLR 3-IN-1 DDR 22MLP Product overview: SC2516ML TR from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2516ML TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 211521-SC2516ML TR 750-SC2516ML TR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - SC2516ML TR Power Management IC
Package Type Other; 22-MLP (6x5) Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1897011 - RS Components, Ltd.
Specs
Regulator Category Charge pump
Package Type Other; Qsop
IQ 1.00E-3 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details