PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 600kHz 28-TSSOP
Dual Switching Controller, Voltage-mode, 1A, 700kHz Switching Freq-Max, PDSO28, ROHS COMPLIANT, MO-153AE, TSSOP-28 Product overview: SC2463TSTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 700kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 700kHz, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC2463TSTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 140461-SC2463TSTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 600kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-TSSOP
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC REG QD BUCK/LNR SYNC 28TSSOP
IC REG QD BUCK/LNR SYNC 28TSSOP
Switching Voltage Regulators SWITCHING REGULATOR
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 600kHz 28-TSSOP
IC REG QD BUCK/LNR SYNC 28TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC2463TSTR-ND | 776-SC2463TSTRT | 140461-SC2463TSTRT | SC2463TSTRT | SC2463TSTRT | SC2463TSTRT | SC2463TSTRT | SC2463TSTRT |
| Product Name | Voltage Regulators - Linear + Switching | Dual 1A 700kHz TSSOP Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC2463TSTRT | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||||
| Package Type | Other; "28-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; 28-TSSOP | Other; 28-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| IOUT | 1 amps |