Manufacturer: Semtech Corporation
Win Source Part Number: 1094768-SC2453ITSTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 100kHz to 700kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Adj to 0.5V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 28-TSSOP
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Dual Switching Controller, Voltage-mode, 1A, 700kHz Switching Freq-Max, PDSO28, ROHS COMPLIANT, MO-153AE, TSSOP-28 Product overview: SC2453ITSTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 700kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1A, 700kHz, TSSOP, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC2453ITSTRT can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) Synchronous (2), Linear (LDO) (2) 100kHz ~ 700kHz 28-TSSOP
Switching Voltage Regulators HG PRO FLEX CNTLR MLT-O/PUT PS
IC REG QUAD BCK/LNR SYNC 28TSSOP
IC REG QUAD BCK/LNR SYNC 28TSSOP
IC REG QUAD BCK/LNR SYNC 28TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1094768-SC2453ITSTRT | 776-SC2453ITSTRT | SC2453ITSTRT | SC2453ITSTRT | SC2453ITSTRT | SC2453ITSTRT | SC2453ITSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - SC2453ITSTRT | Dual 1A 700kHz TSSOP Voltage Regulator IC | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Package Type | SSOP; Other; 28-TSSOP | Other; TSSOP | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | Other; 28-TSSOP (0.173", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |