Semtech Corp. PMIC - PMIC - Voltage Regulators - Linear + Switching - SC2453ITS SC2453ITS

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064185-SC2453ITS Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Frequency - Switching: 100kHz to 700kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Adj to 0.5V, w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: 28-TSSOP Purpose: Any Function Supply Voltage - Operating: 4.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064185-SC2453ITS Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Frequency - Switching: 100kHz to 700kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Adj to 0.5V, w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: 28-TSSOP Purpose: Any Function Supply Voltage - Operating: 4.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC2453ITS - 064185-SC2453ITS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC2453ITS
064185-SC2453ITS
PMIC - PMIC - Voltage Regulators - Linear + Switching - SC2453ITS 064185-SC2453ITS
Manufacturer: Semtech Corporation Win Source Part Number: 064185-SC2453ITS Packaging: Reel - TR Mounting: SMD (SMT) Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2) Frequency - Switching: 100kHz to 700kHz Number of Outputs: 4 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: Controller Voltage/Current - Output 3: Adj to 0.5V, w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C Case / Package: 28-TSSOP Purpose: Any Function Supply Voltage - Operating: 4.5 V to 30 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064185-SC2453ITS
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Frequency - Switching: 100kHz to 700kHz
Number of Outputs: 4
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
Voltage/Current - Output 3: Adj to 0.5V,
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C
Case / Package: 28-TSSOP
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-SC2453ITS
Voltage Regulator IC 776-SC2453ITS
IC REG QD BCK/LINEAR 28TSSOP Product overview: SC2453ITS from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC2453ITS can be used for catalog matching and distributor lookup.

IC REG QD BCK/LINEAR 28TSSOP Product overview: SC2453ITS from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC2453ITS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 064185-SC2453ITS 776-SC2453ITS
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - SC2453ITS Voltage Regulator IC
Package Type SSOP; Other; 28-TSSOP Other; Reel - TR
Unlock Full Specs
to access all available technical data