Manufacturer: Semtech Corporation
Win Source Part Number: 064183-SC2450ISW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 135kHz to 1MHz
Control Features: Enable, Phase Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Step-Down
Supply Voltage - Operating: 8.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064183-SC2450ISW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2450ISW |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 28-SO |
| Life Cycle Stage | Maturity; Active |