Semtech Corp. OEM Parts - OEM Parts ( S ) - SC2449ISWTR SC2449ISWTR

Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091508-SC2449ISWTR Packaging: Tape and Reel Length: 17.9 mm Mounting: SMD (SMT) Number of Pins: 28 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091508-SC2449ISWTR Packaging: Tape and Reel Length: 17.9 mm Mounting: SMD (SMT) Number of Pins: 28 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SC2449ISWTR - 1091508-SC2449ISWTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SC2449ISWTR
1091508-SC2449ISWTR
OEM Parts - OEM Parts ( S ) - SC2449ISWTR 1091508-SC2449ISWTR
Manufacturer: Semtech Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1091508-SC2449ISWTR Packaging: Tape and Reel Length: 17.9 mm Mounting: SMD (SMT) Number of Pins: 28 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C

Manufacturer: Semtech Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091508-SC2449ISWTR
Packaging: Tape and Reel
Length: 17.9 mm
Mounting: SMD (SMT)
Number of Pins: 28
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1091508-SC2449ISWTR
Product Name OEM Parts - OEM Parts ( S ) - SC2449ISWTR
Unlock Full Specs
to access all available technical data