Semtech Corp. Dual 3A 550kHz TSSOP Power Management IC SC2446ITETRT

Description
Dual Switching Controller, Current-mode, 3A, 550kHz Switching Freq-Max, PDSO28, LEAD FREE, TSSOP-28 Product overview: SC2446ITETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 550kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 550kHz, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2446ITETRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Switching Controller, Current-mode, 3A, 550kHz Switching Freq-Max, PDSO28, LEAD FREE, TSSOP-28 Product overview: SC2446ITETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 550kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 550kHz, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2446ITETRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3A 550kHz TSSOP Power Management IC
750-SC2446ITETRT
Dual 3A 550kHz TSSOP Power Management IC 750-SC2446ITETRT
Dual Switching Controller, Current-mode, 3A, 550kHz Switching Freq-Max, PDSO28, LEAD FREE, TSSOP-28 Product overview: SC2446ITETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 550kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 550kHz, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2446ITETRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Current-mode, 3A, 550kHz Switching Freq-Max, PDSO28, LEAD FREE, TSSOP-28 Product overview: SC2446ITETRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3A, 550kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 3A, 550kHz, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2446ITETRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2446ITETRT - 136082-SC2446ITETRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2446ITETRT
136082-SC2446ITETRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2446ITETRT 136082-SC2446ITETRT
Manufacturer: Semtech Corporation Win Source Part Number: 136082-SC2446ITETRT Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.7 V to 16 V Number of Outputs: 2 Output Voltage: Adj to 0.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP-EP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 136082-SC2446ITETRT
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.7 V to 16 V
Number of Outputs: 2
Output Voltage: Adj to 0.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - SC2446ITETRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
SC2446ITETRT
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators SC2446ITETRT
IC REG CTRLR DDR 2OUT 28TSSOP

IC REG CTRLR DDR 2OUT 28TSSOP

Supplier's Site
PMIC - Voltage Regulators - Special Purpose - SC2446ITETRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2446ITETRT
PMIC - Voltage Regulators - Special Purpose SC2446ITETRT
IC REG CTRLR DDR 2OUT 28TSSOP

IC REG CTRLR DDR 2OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC2446ITETRT 136082-SC2446ITETRT SC2446ITETRT SC2446ITETRT
Product Name Dual 3A 550kHz TSSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC2446ITETRT Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; TSSOP SSOP; Other; 28-TSSOP-EP SSOP
Output Voltage 0.5000 volts 0.5000 volts
fsw 1000 kHz
Unlock Full Specs
to access all available technical data