Manufacturer: Semtech Corporation
Win Source Part Number: 716124-SC2446AITSTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Frequency Control, Soft Start
Supply Voltage: 4.7 V ~ 16 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: SC2446A
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 28-TSSOP
Duty Cycle (Maximum): 88%
Alternative Parts (Cross-Reference): SC2447TSTRT;
Introduction Date: November 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
IC REG CTRLR BUCK 28TSSOP
Switching Controllers DUAL PHASE SINGLE OR DUAL OUT
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 716124-SC2446AITSTRT | SC2446AITSTRT | SC2446AITSTRT | SC2446AITSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2446AITSTRT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | |||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 28-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | ||
| fsw | 500 kHz | 500 kHz | 500 kHz |