Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2446AITS SC2446AITS

Description
Manufacturer: Semtech Corporation Win Source Part Number: 720279-SC2446AITS Manufacturer Homepage: www.semtech.com Reference case: TSSOP28 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 720279-SC2446AITS Manufacturer Homepage: www.semtech.com Reference case: TSSOP28 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2446AITS - 720279-SC2446AITS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2446AITS
720279-SC2446AITS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2446AITS 720279-SC2446AITS
Manufacturer: Semtech Corporation Win Source Part Number: 720279-SC2446AITS Manufacturer Homepage: www.semtech.com Reference case: TSSOP28 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 720279-SC2446AITS
Manufacturer Homepage: www.semtech.com
Reference case: TSSOP28
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 720279-SC2446AITS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2446AITS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221EDTB16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details
Switching Regulators - 1882973 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 70 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details