Semtech Corp. Dual 1.5A 1000kHz Power Management IC SC2443MLTRT

Description
Dual Switching Controller, Current-mode, 1.5A, 1000kHz Switching Freq-Max, 4 X 4 MM, 1 MM HEIGHT, ROHS COMPLIANT, MLPQ-24 Product overview: SC2443MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 1.5A, 1000kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2443MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Switching Controller, Current-mode, 1.5A, 1000kHz Switching Freq-Max, 4 X 4 MM, 1 MM HEIGHT, ROHS COMPLIANT, MLPQ-24 Product overview: SC2443MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 1.5A, 1000kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2443MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.5A 1000kHz Power Management IC
750-SC2443MLTRT
Dual 1.5A 1000kHz Power Management IC 750-SC2443MLTRT
Dual Switching Controller, Current-mode, 1.5A, 1000kHz Switching Freq-Max, 4 X 4 MM, 1 MM HEIGHT, ROHS COMPLIANT, MLPQ-24 Product overview: SC2443MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 1.5A, 1000kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2443MLTRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Current-mode, 1.5A, 1000kHz Switching Freq-Max, 4 X 4 MM, 1 MM HEIGHT, ROHS COMPLIANT, MLPQ-24 Product overview: SC2443MLTRT from Semtech is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 1000kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 1.5A, 1000kHz, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SC2443MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2443MLTRT - 106516-SC2443MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2443MLTRT
106516-SC2443MLTRT
PMIC - PMIC - Voltage Regulators - Special Purpose - SC2443MLTRT 106516-SC2443MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 106516-SC2443MLTRT Packaging: Reel - TR Applications: Controller, DDR Mounting: SMD (SMT) Voltage - Input: 4.75 V to 16 V Number of Outputs: 2 Output Voltage: Adj to 0.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-MLPQ (4x4) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Semtech Corporation
Win Source Part Number: 106516-SC2443MLTRT
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 16 V
Number of Outputs: 2
Output Voltage: Adj to 0.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-MLPQ (4x4)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SC2443MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SC2443MLTRT
PMIC - Voltage Regulators - Special Purpose SC2443MLTRT
IC REG CTRLR DDR 2OUT 24MLPQ

IC REG CTRLR DDR 2OUT 24MLPQ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SC2443MLTRT 106516-SC2443MLTRT SC2443MLTRT
Product Name Dual 1.5A 1000kHz Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - SC2443MLTRT PMIC - Voltage Regulators - Special Purpose
Output Voltage 0.5000 volts 0.5000 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data