Semtech Corp. Dual 0.5A 1100kHz TSSOP DC-DC Converter IC SC2442HITSTRT

Description
Dual Switching Controller, Voltage-mode, 0.5A, 1100kHz Switching Freq-Max, PDSO24, ROHS COMPLIANT, MO-153AD, TSSOP-24 Product overview: SC2442HITSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 1100kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 1100kHz, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2442HITSTRT can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Switching Controller, Voltage-mode, 0.5A, 1100kHz Switching Freq-Max, PDSO24, ROHS COMPLIANT, MO-153AD, TSSOP-24 Product overview: SC2442HITSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 1100kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 1100kHz, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2442HITSTRT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 0.5A 1100kHz TSSOP DC-DC Converter IC - 715-SC2442HITSTRT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 0.5A 1100kHz TSSOP DC-DC Converter IC
715-SC2442HITSTRT
Dual 0.5A 1100kHz TSSOP DC-DC Converter IC 715-SC2442HITSTRT
Dual Switching Controller, Voltage-mode, 0.5A, 1100kHz Switching Freq-Max, PDSO24, ROHS COMPLIANT, MO-153AD, TSSOP-24 Product overview: SC2442HITSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 1100kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 1100kHz, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2442HITSTRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Voltage-mode, 0.5A, 1100kHz Switching Freq-Max, PDSO24, ROHS COMPLIANT, MO-153AD, TSSOP-24 Product overview: SC2442HITSTRT from Semtech is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.5A, 1100kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 0.5A, 1100kHz, TSSOP, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SC2442HITSTRT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 715-SC2442HITSTRT
Product Name Dual 0.5A 1100kHz TSSOP DC-DC Converter IC
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1238299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 12 volts
View Details
DCH010512S Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010512SN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Single Output,Unregulated,1W,3kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers