Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2442HITSTRT SC2442HITSTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 933130-SC2442HITSTRT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 4.75V ~ 36V Part Status: Obsolete Family Name: SC2442 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 933130-SC2442HITSTRT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 4.75V ~ 36V Part Status: Obsolete Family Name: SC2442 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2442HITSTRT - 933130-SC2442HITSTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2442HITSTRT
933130-SC2442HITSTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2442HITSTRT 933130-SC2442HITSTRT
Manufacturer: Semtech Corporation Win Source Part Number: 933130-SC2442HITSTRT Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-TSSOP Package: Reel - TR Package: 24-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 4.75V ~ 36V Part Status: Obsolete Family Name: SC2442 Categories: Integrated Circuits (ICs) Case / Package: 24-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 933130-SC2442HITSTRT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-TSSOP
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 36V
Part Status: Obsolete
Family Name: SC2442
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - SC2442HITSTRT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SC2442HITSTRT-ND
DC DC Switching Controllers SC2442HITSTRT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buy Now Datasheet
DC DC Switching Controllers - SC2442HITSTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC2442HITSTRT
DC DC Switching Controllers SC2442HITSTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC2442HITSTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC2442HITSTRT
IC REG CTRLR BUCK 24TSSOP

IC REG CTRLR BUCK 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 933130-SC2442HITSTRT SC2442HITSTRT-ND SC2442HITSTRT SC2442HITSTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2442HITSTRT DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type SSOP; Other; 24-TSSOP Other; "24-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck
Special Features Synchronous Rectification Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR-1 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Switching Regulators - 1883365 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details