Win Source Part Number: 1250154-SC2442HITSTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 94%
Clock Sync: Yes
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 4.75V ~ 30V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC2442
Product Status: Obsolete
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
IC REG CTRLR BUCK 24TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1250154-SC2442HITSTR | SC2442HITSTR | SC2442HITSTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |
| Package Type | SSOP; Other; Tape & Reel (TR) | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start | Enable, Frequency Control, Soft Start | |
| fsw | 1100 kHz | 1100 kHz | 1100 kHz |