Manufacturer: Semtech Corporation
Win Source Part Number: 064180-SC2441ATETR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 1.8 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064180-SC2441ATETR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2441ATETR |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 28-TSSOP |
| Life Cycle Stage | Maturity; Active |