Dual DC/DC Controller, 2.5MHz, 3A, 20V, TSSOP Product overview: SC2440TETRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5MHz, 3A, 20V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 2.5MHz, 3A, 20V, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC2440TETRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 028125-SC2440TETRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP-EP
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 18V
Minimum Input Voltage: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2A DL 16TSSOP
IC REG BUCK ADJ 2A DL 16TSSOP
IC REG BUCK ADJ 2A DL 16TSSOP
Switching Voltage Regulators 2.5MHZ DL SW REG W/INTGRTD 2A
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC2440TETRT | 028125-SC2440TETRT | SC2440TETRT | SC2440TETRT | SC2440TETRT | SC2440TETRT | SC2440TETRT |
| Product Name | Dual 2.5MHz 3A 20V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC2440TETRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; TSSOP | SSOP; Other; 16-TSSOP-EP | SSOP | Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | 1 to 18 volts | ||
| IOUT | 3 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 20 volts | 20 volts | 20 volts | 2.8 to 20 volts |